ETSI - TS 103 096-1
Intelligent Transport Systems (ITS); Testing; Conformance test specification for TS 102 867 and TS 102 941; Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 27 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the test specifications for security algorithms as specified in TS 102 867 [1] and TS 102 941 [2] and in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [5].
The supplier of a protocol implementation which is claimed to conform to TS 102 867 [1] and TS 102 941 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History