SNV - SN EN ISO 9717

Metallic and other inorganic coatings - Phosphate conversion coating of metals

inactive
Organization: SNV
Publication Date: 1 June 2013
Status: inactive
Page Count: 34
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies requirements for the processing of ferrous metals, aluminium, zinc, cadmium and their alloys to produce coatings consisting essentially of inorganic phosphates, which are intended to be used in conjunction with supplementary treatments for the protection of the basis metal against corrosion and to provide anti-wear properties to sliding surfaces, adhesion to organic finishes and ease of cold-forming operations.

Document History

March 1, 2018
Metallic and other inorganic coatings - Phosphate conversion coating of metals
A description is not available for this item.
SN EN ISO 9717
June 1, 2013
Metallic and other inorganic coatings - Phosphate conversion coating of metals
This International Standard specifies requirements for the processing of ferrous metals, aluminium, zinc, cadmium and their alloys to produce coatings consisting essentially of inorganic phosphates,...

References

Advertisement