ASME/BPVC - 2605-1
2605-1 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 454°C (850°F) Section VIII, Division 2
inactive, Most Current
| Organization: | ASME/BPVC |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 12 |
Document History
2605-1
July 1, 2013
2605-1 Fatigue Evaluation for SA-182 F22V, SA-336 F22V, SA-541 22V, SA-542 Type D, Class 4a, and SA-832 Grade 22V at Temperatures Greater Than 371°C (700°F) and Less Than or Equal to 454°C (850°F) Section VIII, Division 2
A description is not available for this item.