CSA - A283-06

Qualification Code for Concrete Testing Laboratories

inactive
Organization: CSA
Publication Date: 1 November 2006
Status: inactive
Page Count: 40
scope:

This Standard provides a means of determining a concrete laboratory's capability to test concrete and related materials. It also provides minimum qualification requirements for personnel who test concrete.

This Standard addresses

(a) the requirements for laboratory certification; and

(b) the administration of these requirements.

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Document History

January 1, 2019
Qualification code for concrete testing laboratories
This Standard provides a means of determining a concrete laboratory’s capability to test concrete and related materials. It provides for three levels of certification: basic concrete, concrete...
A283-06
November 1, 2006
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete laboratory's capability to test concrete and related materials. It also provides minimum qualification requirements for personnel who test...
November 1, 2006
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete laboratory's capability to test concrete and related materials. It also provides minimum qualification requirements for personnel who test...
November 1, 2006
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete laboratory’s capability to test concrete and related materials. It also provides minimum qualification requirements for personnel who test...
November 1, 2006
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete laboratory's capability to test concrete and related materials. It also provides minimum qualification requirements for personnel who test...
January 1, 2006
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete laboratory’s capability to test concrete and related materials. It also provides minimum qualification requirements for personnel who test...
March 1, 2000
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete testing laboratory’s capability to test concrete materials, plastic concrete, and hardened concrete. This Standard addresses (a) the...
January 1, 2000
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining a concrete testing laboratory's capability to test concrete materials, plastic concrete, and hardened concrete.  This Standard addresses (a) the...
May 1, 1980
Qualification Code for Concrete Testing Laboratories
This Standard provides a means of determining the capability of a laboratory to test concrete. This Standard sets forth the following:  (a) The requirements for laboratory certification; and  (b)...

References

Advertisement