ASME/BPVC - 2682

2682 Alternative Procedure for Calculating Allowable Axial Compressive Stress and External Pressure in Cylindrical Shells Constructed of Stainless Steel Alloy 253MA (UNS S30815) at Temperatures Greater Than 1200°F (650°C) and Less Than or Equal to 1650°F (900°C) Section VIII, Division 1

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2013
Status: inactive
Page Count: 8

Document History

2682
July 1, 2013
2682 Alternative Procedure for Calculating Allowable Axial Compressive Stress and External Pressure in Cylindrical Shells Constructed of Stainless Steel Alloy 253MA (UNS S30815) at Temperatures Greater Than 1200°F (650°C) and Less Than or Equal to 1650°F (900°C) Section VIII, Division 1
A description is not available for this item.
Advertisement