ASME/BPVC - 2708

2708 Use of SA-240/SA-240M UNS S43035 (Grade 439) and UNS S43932 Less Than 1 / 4 in. (6 mm) in Thickness for the Construction of Water Boilers Intended for Working Pressures Up to 160 psi (1 100 kPa) Under Part HF Section IV

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2013
Status: inactive
Page Count: 2

Document History

2708
July 1, 2013
2708 Use of SA-240/SA-240M UNS S43035 (Grade 439) and UNS S43932 Less Than 1 / 4 in. (6 mm) in Thickness for the Construction of Water Boilers Intended for Working Pressures Up to 160 psi (1 100 kPa) Under Part HF Section IV
A description is not available for this item.
Advertisement