FORD WRS-M4D366-B2

POLYAMIDE (PA6,6) 25% GLASS FIBER / MINERAL REINFORCED HEAT STABILIZED MOLDING COMPOUND, 75% PCR/PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 July 2013
Status: inactive
Page Count: 7
scope:

The material defined by this specification is a thermoplastic 10% glass fiber and 15% mineral filled, heat stabilized molding compound based on polyamide 6,6.

Document History

FORD WRS-M4D366-B2
July 10, 2013
POLYAMIDE (PA6,6) 25% GLASS FIBER / MINERAL REINFORCED HEAT STABILIZED MOLDING COMPOUND, 75% PCR/PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic 10% glass fiber and 15% mineral filled, heat stabilized molding compound based on polyamide 6,6.

References

Advertisement