FORD ESB-M99D55-A1

TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - ADHESIVELY LINED - FLEXIBLE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 4 July 2013
Status: active
Page Count: 3
scope:

The material defined by these specifications is a selectively cross-linked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 121 °C. The tubing shall be fabricated from an irradiated, thermally stabilized, modified polyolefin composition, and shall be lined with a thermoplastic adhesive.

Document History

FORD ESB-M99D55-A1
July 4, 2013
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - ADHESIVELY LINED - FLEXIBLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively cross-linked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 121...
November 28, 2006
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a selectively cross-linked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of 121...
June 25, 2001
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - ADHESIVELY LINED - FLEXIBLE
1. SCOPE The material defined by this specification is a selectively cross-linked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of...
November 17, 1987
TUBING, POLYOLEFIN - HEAT SHRINKABLE - DUAL WALL - , ADHESIVELY LINED - FLEXIBLE
1. SCOPE The material defined by this specification is a selectively cross-linked dual wall polyolefin tubing whose diameter shall reduce to a predetermined size upon application of heat in excess of...

References

Advertisement