ISO 7176-25

Wheelchairs - Part 25: Batteries and chargers for powered wheelchairs

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2013
Status: active
Page Count: 24
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This International Standard specifies requirements and test methods for batteries and battery chargers intended for use with electrically powered wheelchairs. It is applicable to lead acid batteries and chargers intended for use with them. Requirements for chargers are applicable to those with a rated input voltage not greater than 250 V a.c. and a nominal output voltage not greater than 36 V.

NOTE 1 Requirements for other battery chemistries (nickel and lithium based batteries) and suitable chargers are under consideration.

NOTE 2 Requirements regarding safety are applicable to all battery chargers intended for use with electrically powered wheelchairs.

Document History

October 1, 2022
Wheelchairs — Part 25: Lead-acid batteries and chargers for powered wheelchairs — Requirements and test methods
This document specifies requirements and test methods for lead-acid batteries and their chargers intended for use with electrically-powered wheelchairs and scooters. Requirements for chargers are...
ISO 7176-25
July 15, 2013
Wheelchairs - Part 25: Batteries and chargers for powered wheelchairs
This International Standard specifies requirements and test methods for batteries and battery chargers intended for use with electrically powered wheelchairs. It is applicable to lead acid batteries...

References

Advertisement