ISO 23499

Coal - Determination of bulk density for the use in charging of coke ovens

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2013
Status: active
Page Count: 14
ICS Code (Coals): 73.040
scope:

This International Standard provides description of a cone procedure for determining an uncompacted bulk density of crushed coal less than 37 mm in size, such as is charged into coke ovens. It focuses on the uncompacted bulk density of coal resulting from flowing the material into a measuring container (box) in the absence of compacting forces.

This International Standard does not cover procedures for determining a compacted coal bulk density nor to the testing of fine or powdered coal (for boiler or utility application) nor to the determination of bulk density of coal in storage piles.

Document History

ISO 23499
July 1, 2013
Coal - Determination of bulk density for the use in charging of coke ovens
This International Standard provides description of a cone procedure for determining an uncompacted bulk density of crushed coal less than 37 mm in size, such as is charged into coke ovens. It...
June 1, 2008
Coal - Determination of bulk density
This International Standard provides description of a cone procedure for determining an uncompacted bulk density of crushed coal less than 37 mm in size, such as is charged into coke ovens. It...

References

Advertisement