TIA-723
High Speed 232 Type DTE/DCE Interface
| Organization: | TIA |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 42 |
scope:
Section abstracts
This Standard is applicable to the interconnection of data terminal equipment (DTE) and data circuit-terminating equipment (DCE) employing serial binary data interchange with control information exchanged on separate control circuits. It defines: Section
2 NORMATIVE REFERENCES
Section 3 SIGNAL CHARACTERISTICS
Section 4 INTERFACE MECHANICAL CHARACTERISTICS
Section 5 FUNCTIONAL DESCRIPTION OF INTERCHANGE CIRCUITS S
Section 6 RECOMMENDATIONS AND EXPLANATORY NOTES
Application
This Standard applies where equipment on one side of the DTUDCE interface is intended for connection directly to equipment on the other side without additional technical considerations. Applications where cable termination, signal waveshaping, interconnection cable distance, and mechanical configurations of the interface must be tailored to meet specific user needs are not precluded but are beyond the scopoef this Standard.
Serialization This Standard applies to data communication systems where the data is bit serialized. No restrictions are placed on the sequence of bits.
Synchronoushonsynchr
This Standard applies to both synchronous and nonsynchronous serial binary data communications systems.
Classes of service
This Standard applies to switched, nonswitched, dedicated, leased or private line service. Consideration is given to both point-to-point and multipoint operation
Document History