GMW16959
Zippers
| Organization: | GMW |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification describes a zipper to aid in the trimming operation of automotive interiors and other miscellaneous applications.
Material Description.
Type 1. Continuous polyester monofilament zipper elements with texturized polyester tape construction, or approved equivalent.
Type 2. Zippers with elements made of aluminum 5056 with black baked enamel finish, W25A-848 or approved equivalent. Tape construction to be 100% texturized polyester or approved equivalent. Note: Type 2 strength requirements 3.2.3 and 3.2.6 also apply to light and medium duty zippers for armrest or headrest applications (see 3.2.10, Table 2 and 3.2.11).
Type 3. Continuous polyester monofilament zipper elements with texturized polyester tapes or approved equivalent. Used as Invisible zippers.
Typical Applications. Automotive interior.
Document History