GMW16974

DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF)

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2013
Status: inactive
Page Count: 73
scope:

Material Description. This full synthetic base oil specification covers DEXRON® Automatic Transmission Fluid (ATF) primarily for use in General Motors automatic transmissions. This specification describes, in terms of laboratory and simulated service test results, the requirements for a minimum-performance fluid. The primary requirement is satisfactory performance in normally functioning transmissions under normal and severe conditions.

Symbols. Not applicable. 

Typical Applications. This lubricant is to be used in GM automatic transmissions and other specified applications.

Remarks. 

This specification may involve hazardous materials, operations, and equipment. This specification does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this specification to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use. 

This specification uses the International System of Units (SI) as standard per IEEE/ASTM SI 10, except for certain components which are commercially available only in American conventional units. 

This specification uses the Rounding-Off Method per ASTM E29 for significant figures to determine conformance to specification requirements.

Unless otherwise noted, part numbers of this specification refer to those of General Motors Powertrain.

Document History

July 1, 2023
DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF)
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2022
DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF)
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2017
DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF)
Material Description. This mineral based group III plus (+) oil specification covers DEXRON® Automatic Transmission Fluid (ATF) primarily for use in General Motors automatic transmissions. This...
GMW16974
July 1, 2013
DEXRON High Performance Automatic Transmission Fluid (DEXRON HP-ATF)
Material Description. This full synthetic base oil specification covers DEXRON® Automatic Transmission Fluid (ATF) primarily for use in General Motors automatic transmissions. This specification...

References

Advertisement