ASTM International - ASTM F3011-13
Standard Specification for Performance of Angle of Attack System
| Organization: | ASTM International |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (On-board equipment and instruments): | 49.090 |
| ICS Code (Military in general): | 95.020 |
scope:
1.1 This performance specification covers simple systems that provide angle-of-attack information to a pilot, aircraft, or other systems.
Note 1-More complex AoA systems can be addressed in annexes in the future.
1.2 In this performance specification, functional operation and minimum performance requirements for an angle-of-attack system are established.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes functional operation and minimum performance requirements for simple systems that provide angle-of-attack information to a pilot, aircraft, or other systems.... View More
Document History