ASME/BPVC - CASE N-650

N-650 Use of SA-537, Class 2 Plate Material in Non-pressure Boundary Application Service 700°F to 850°F, Class 1 or CS Section III, Division 1

inactive, Most Current
Organization: ASME/BPVC
Publication Date: 1 July 2013
Status: inactive
Page Count: 2

Document History

CASE N-650
July 1, 2013
N-650 Use of SA-537, Class 2 Plate Material in Non-pressure Boundary Application Service 700°F to 850°F, Class 1 or CS Section III, Division 1
A description is not available for this item.
Advertisement