CEI EN 62516-3
Terrestrial digital multimedia broadcasting (T-DMB) receivers Part 3: Common API
| Organization: | CEI |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Television receivers): | 33.160.25 |
scope:
This part of IEC 62516 describes the T-DMB common application program interface (API). It provides a software platform that, when combined with the T-DMB O/S, forms a universal interface for application programs. This interface allows application programs to be written in such a way that they run on any T-DMB receiver unit, as described in IEC 62516-1:2009 and IEC 62516-2:2011 regardless of its manufacturer.
This part of IEC 62516 also defines a software environment that allows multiple application programs to be interoperable on a single receiver unit by sharing the fixed resources of the receiver, and it provides a set of interfaces that the T-DMB middleware and the ASIC specific software use.
Document History