CEI EN 62453-1

Field device tool (FDT) interface specification Part 1: Overview and guidance

inactive
Buy Now
Organization: CEI
Publication Date: 1 July 2013
Status: inactive
Page Count: 84
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It

- explains the structure and content of the IEC 62453 series (see Clause 5);

- provides explanations of some aspects of the IEC 62453 series that are common to many of the parts of the series;

- describes the relationship to some other standards.

Document History

December 1, 2017
Field device tool (FDT) interface specification Part 1: Overview and guidance
This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It • explains the structure and content of the IEC 62453 series (see Clause 5); • provides explanations of some...
CEI EN 62453-1
July 1, 2013
Field device tool (FDT) interface specification Part 1: Overview and guidance
This part of IEC 62453 presents an overview and guidance for the IEC 62453 series. It - explains the structure and content of the IEC 62453 series (see Clause 5); - provides explanations of some...
August 1, 2010
Field device tool (FDT) interface specification - Part 1: Overview and guidance
Questa parte della EN/IEC 62453 dà una introduzione generale e una guida per tutta la serie EN/IEC 62453. Essa spiega la struttura e il contenuto della serie (vedi articolo 5); chiarisce alcuni...

References

Advertisement