CEI 18-61

Mobile and fixed offshore units - Electrical installations Part 1: General requirements and conditions

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2013
Status: active
Page Count: 24
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 61892 series contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed location single buoy moorings, used in the offshore petroleum industry for drilling, processing and storage purposes.

his International Standard applies to all installations, whether permanent, temporary, transportable or hand-held, to a.c. installations up to and including 35 000 V and d.c. installations up to and including 1 500 V (a.c. and d.c. voltages are nominal values).

This standard does not apply either to fixed equipment for medical purposes or to the electrical installations of tankers.

NOTE For medical rooms, see IEC 60364-7-710.

Document History

CEI 18-61
July 1, 2013
Mobile and fixed offshore units - Electrical installations Part 1: General requirements and conditions
This part of IEC 61892 series contains provisions for electrical installations in mobile and fixed offshore units including pipeline, pumping or 'pigging' stations, compressor stations and exposed...
November 1, 2003
Mobile and fixed offshore units - Electrical installations - Part 1: General requirements and conditions
Questa Norma contiene disposizioni per gli impianti elettrici delle unità fisse e mobili utilizzate nell’industria petrolifera off-shore per perforazione, produzione, processo e stoccaggio. La...

References

Advertisement