CEI EN 60626-3

Combined flexible materials for electrical insulation Part 3: Specifications for individual materials

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2013
Status: active
Page Count: 12
ICS Code (Insulating materials in general): 29.035.01
scope:

Description

This sheet gives the requirements for triplex materials consisting of a layer of insulating paper (P-H) having a nominal thickness of 60 μm, laminated on both sides of a polyethylene terephthalate film (F-PET).

Document History

CEI EN 60626-3
July 1, 2013
Combined flexible materials for electrical insulation Part 3: Specifications for individual materials
Description This sheet gives the requirements for triplex materials consisting of a layer of insulating paper (P-H) having a nominal thickness of 60 μm, laminated on both sides of a polyethylene...
August 1, 2010
Combined flexible materials for electrical insulation Part 3: Specifications for individual materials
La presente Norma fornisce i requisiti dimensionali e di prestazione per materiali individuali flessibili composti destinati all’isolamento elettrico. Questa parte è organizzata in gruppi di...
October 1, 2000
Combined flexible materials for electrical insulation - Part 3: Specifications for individual materials
La presente Variante fornisce le prescrizioni per i materiali a due strati costituiti da uno strato di carta isolante ( P-H) laminata su di un film di polietilene tereftalato (F-PET).
September 1, 1999
Combined flexible materials for electrical insulation - Part 3: Specifications for individual materials
La presente Norma specifica i requisiti dimensionali e di prestazione per i singoli materiali composti flessibili.
Advertisement