CEI - EN 61869-2

Instrument transformers Part 2: Additional requirements for current transformers

inactive
Organization: CEI
Publication Date: 1 July 2013
Status: inactive
Page Count: 76
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz.

Document History

May 1, 2014
Instrument transformers Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...
EN 61869-2
July 1, 2013
Instrument transformers Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...

References

Advertisement