DSF/EN 12828/FprA1

Heating systems in buildings - Design for water-based heating systems

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating temperatures over 105 °C other safety aspects than those described in 4.6 may apply. The other clauses of this European Standard are still valid for those systems. This European Standard does not amend product standards or product installation requirements. This standard covers the design of: - heat supply systems; - heat distribution systems; - heat emission systems; - control systems. This European Standard takes into account heating requirements of attached systems (e.g. domestic hot water, process heat, air conditioning, ventilation) in the design of a heat supply, but does not cover the design of these systems. This European Standard does not cover requirements for installation or commissioning or instructions for operation, maintenance and use of water based heating systems. This European Standard does not cover the design of fuel and energy supply systems.

Document History

April 24, 2014
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
February 11, 2013
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
July 15, 2003
Heating systems in buildings - Design for water-based heating systems
This standard specifies the design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105° C. In case of heating systems with maximum operating...
DSF/EN 12828/FprA1
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
Heating systems in buildings - Design for water-based heating systems
This standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105°C. In case of heating systems with maximum operating...
Heating systems in buildings - Design for water-based heating systems
This European Standard specifies design criteria for water based heating systems in buildings with a maximum operating temperature of up to 105 °C. In case of heating systems with maximum operating...
Advertisement