ISO/IEC 29182-5
Information technology - Sensor networks: Sensor Network Reference Architecture (SNRA) - Part 5: Interface definitions
| Organization: | ISO |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Networking): | 35.110 |
scope:
This part of ISO/IEC 29182 provides the definitions and requirements of sensor network (SN) interfaces of the entities in the Sensor Network Reference Architecture and covers the following aspects:
- interfaces between functional layers to provide service access for the modules in the upper layer to exchange messages with modules in the lower layer;
- interfaces between entities introduced in the Sensor Network Reference Architecture enabling sensor network services and applications
Document History