ETSI - TS 102 869-2
Intelligent Transport Systems (ITS); Testing; Conformance test specification for Decentralized Environmental Notification Messages (DENM); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 34 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Decentralized Environmental Notification Messages (DENM) as defined in TS 102 637-3 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [7]) are used as a basis for the test methodology.
Document History