DS/EN ISO 293
Plastics – Compression moulding of test specimens of thermoplastic materials
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 August 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This standard specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens, and sheets from which test specimens may be machined or stamped.
Document History
March 13, 2023
Plastics – Compression moulding of test specimens of thermoplastic materials (ISO 293:2023)
This document specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens, and sheets from which test specimens can...
DS/EN ISO 293
August 12, 2005
Plastics – Compression moulding of test specimens of thermoplastic materials
This standard specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens, and sheets from which test specimens may...
March 24, 2003
Plastics - Compression moulding test specimens of thermoplastic materials
This standard specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens and sheets from which test specimens may...
Plastics – Compression moulding of test specimens of thermoplastic materials (ISO/DIS 293:2022)
ISO 293:2004 specifies the general principles and the procedures to be followed with thermoplastics in the preparation of compression-moulded test specimens, and sheets from which test specimens may...