CENELEC - EN 50117-4-1
Coaxial cables - Part 4-1: Sectional specification for cables for BCT cabling in accordance with EN 50173 - Indoor drop cables for systems operating at 5 MHz - 3 000 MHz
| Organization: | CENELEC |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This s ectional specification relates to EN 50117-1: Generic s pecification for coaxial cables, and is to be read in conjunction with this generic standard. This specification applies to coaxial cables for BCT-cabling in accordance with EN 50173 operating a t a maximum d .c. voltage of 7 2 V and a maximum d.c. current of 0 ,5 A at a temperature range between -20 °C and +60 °C 1) a nd at frequencies between 5 MHz and 3 000 MHz and complying with the requirements of EN 50083.
1) Only valid without current load.
Document History