ASTM International - ASTM D6824-13
Standard Test Method for Determining Filterability of Aviation Turbine Fuel
| Organization: | ASTM International |
| Publication Date: | 15 June 2013 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Fuels in general): | 75.160.01 |
significance And Use:
5.1 This test method is intended for use in the laboratory or field in evaluating aviation turbine fuel cleanliness.
5.2 A change in filtration performance after storage, pretreatment, or... View More
scope:
1.1 This test method covers a procedure for determining the filterability of aviation turbine fuels.
Note 1-ASTM specification fuels falling within the scope of this test method are Specifications D1655 and D6615 and the military fuels covered in the military specifications listed in 2.2.
1.2 This test method is not applicable to fuels that contain undissolved water.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History