HUD - 24 CFR PART 598

URBAN EMPOWERMENT ZONES: ROUND TWO AND THREE DESIGNATIONS

active, Most Current
Organization: HUD
Publication Date: 1 April 2013
Status: active
Page Count: 13
scope:

Applicability and scope.

(a) This part establishes policies and procedures applicable to the second and third rounds of designations of urban Empowerment Zones, authorized under Subchapter U of the Internal Revenue Code of 1986 (26 U.S.C. 1391, et seq.), as amended. Any reference to, or requirement of, Round II in this part is also a reference to, or requirement of, Round III.

(b) This part contains provisions relating to area requirements, the nomination process for urban Empowerment Zones, and the designation and evaluation of these Zones by HUD. Provisions dealing with the nomination and designation of rural Empowerment Zones are issued by the Department of Agriculture.

Document History

24 CFR PART 598
April 1, 2013
URBAN EMPOWERMENT ZONES: ROUND TWO AND THREE DESIGNATIONS
Applicability and scope. (a) This part establishes policies and procedures applicable to the second and third rounds of designations of urban Empowerment Zones, authorized under Subchapter U of the...
Advertisement