DS/EN 61300-3-4
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-4: Examinations and measurements – Attenuation
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 16 July 2013 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300-3-4 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM) components, for which IEC 61300-3-29 should be used.
Document History
DS/EN 61300-3-4
July 16, 2013
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-4: Examinations and measurements – Attenuation
This part of IEC 61300-3-4 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...
December 11, 2001
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examinations and measurements - Attenuation
This part of 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM) components.
March 2, 1999
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-4: Examination and measurements - Attenuation
This part of IEC 61300 defines methods for measuring attenuation. This measurement of attenuation aims to provide a value for the decrease of useful power, expressed in decibels, resulting from the...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-4: Examinations and measurements - Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-4: Examinations and measurements - Attenuation
This part of IEC 61300 describes the various methods available to measure the attenuation of optical components. It is not, however, applicable to dense wavelength division multiplexing (DWDM)...