DS/ISO 8362-1

Injection containers for injectables and accessories - Part 1: Injection vials made of glass tubing

inactive
Organization: DS
Publication Date: 30 November 1992
Status: inactive
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

The standard specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the performance requirements for those containers. The standard applies to colourless or amber glass, made from borosilicate or soda-lime-silica glass, made from glass tubing.

Document History

February 18, 2019
Injection containers and accessories – Part 1: Injection vials made of glass tubing
This document specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers are made and the performance...
DS/ISO 8362-1
November 30, 1992
Injection containers for injectables and accessories - Part 1: Injection vials made of glass tubing
The standard specifies the form, dimensions and capacities of glass vials for injectable preparations. It also specifies the material from which such containers shall be made and the performance...
Advertisement