DS/EN ISO 6847

Welding consumables – Deposition of a weld metal pad for chemical analysis

inactive
Organization: DS
Publication Date: 22 July 2013
Status: inactive
Page Count: 18
ICS Code (Welding consumables): 25.160.20
scope:

This International Standard specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This International Standard applies to deposition of a weld metal pad by use of covered electrodes, wire electrodes for gas shielded metal arc welding, tubular cored electrodes for gas shielded metal arc welding and for non-gas shielded metal arc welding, tubular cored rods for gas tungsten arc welding, and wire-flux combinations for submerged arc welding. This International Standard is applicable to welding consumables for non-alloy and fine grain steels, high strength steels, creep-resisting steels, stainless and heat-resisting steels, nickel and nickel alloys, and copper and copper alloys.

Document History

September 22, 2020
Welding consumables – Deposition of a weld metal pad for chemical analysis (ISO 6847:2020)
This document specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This document applies to deposition of a weld metal pad by use of covered electrodes, wire...
DS/EN ISO 6847
July 22, 2013
Welding consumables – Deposition of a weld metal pad for chemical analysis
This International Standard specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This International Standard applies to deposition of a weld metal pad by use...
October 18, 2001
Welding consumables - Deposition of a weld metal pad for chemical analysis
This standard specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This standard applies to deposition of a weld metal pad by use of covered electrodes, wire...
Welding consumables – Deposition of a weld metal pad for chemical analysis (ISO/DIS 6847:2019)
This document specifies the procedure to be used for deposition of a weld metal pad for chemical analysis. This document applies to deposition of a weld metal pad by use of covered electrodes, wire...
Welding consumables - Deposition of a weld metal pad for chemical analysis (ISO/FDIS 6847:2012)
A description is not available for this item.
Advertisement