CSA - ASME A112.19.2-2013/CSA B45.1-13

Ceramic plumbing fixtures

inactive
Organization: CSA
Publication Date: 1 July 2013
Status: inactive
Page Count: 80
scope:

This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance requirements and test procedures apply to all types of water closets and urinals that discharge into gravity drainage systems in permanent buildings and structures, independent of occupancy. 

This Standard covers the following plumbing fixtures:

(a) bathtubs;

(b) bidets;

(c) drinking fountains;

(d) fixtures for institutional applications;

(e) lavatories;

(f) shower bases;

(g) sinks:

(i) laboratory sinks;

(ii) laundry sinks;

(iii) service sinks;

(iv) utility sinks;

(v) kitchen sinks; and

(vi) clinic sinks;

(h) urinals; and

(i) water closets.

In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

SI units are the units of record in Canada. In this Standard, the yard/pound units are shown in parentheses. The values stated in each measurement system are equivalent in application; however, each system is to be used independently. Combining values from the two measurement systems can result in non-conformance with this Standard.

All references to gallons are to U.S. gallons.

For information on the unit conversion criteria used in this Standard, see Annex B.

Document History

January 1, 2018
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard’s performance...
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard’s performance...
ASME A112.19.2-2013/CSA B45.1-13
July 1, 2013
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
Ceramic plumbing fixtures
A description is not available for this item.
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...
Ceramic plumbing fixtures
This Standard covers vitreous and non-vitreous china plumbing fixtures and specifies requirements for materials, construction, performance, testing, and markings. This Standard's performance...

References

Advertisement