IEEE 789

Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 14 June 2013
Status: active
Page Count: 48
scope:

This standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric supply locations or are installed within the zone of influence (ZOI) of the power station ground potential rise (GPR), or which may be buried adjacent to electric power transmission and distribution lines.

This standard covers the appropriate design requirements, electrical and mechanical parameters, the testing requirements, and the handling procedures for cables that are to be installed and operated in high-voltage environments where they may be subjected to high voltages either by conduction, or induction coupling, or both.

Coaxial and fiber optic cables, except for those used in Ethernet applications, are specifically excluded from this standard.

Purpose

The objective of this standard is to provide information to assist in determining the electrical parameters of communication and control cables necessary to ensure the overall reliability of these cables when used in high-voltage environments. There should be a very high probability that these cables will perform their intended function for specified periods of time under high-voltage interference conditions. The end result being more reliable communications over said cables. The information presented in this Standard shall apply equally to either new or existing (already installed) cables.

Document History

IEEE 789
June 14, 2013
Standard Performance Requirements for Communications and Control Cables for Application in High-Voltage Environments
This standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric supply locations or are installed within the zone...
January 1, 1988
Standard Performance Requirements for Communications and Control Cables for Application in High Voltage Environments
This standard applies to wires and cables, used principally for power system communications and control purposes, which are located within electric power stations or are installed within the zone of...

References

Advertisement