CEN - EN 14511-2

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions

inactive
Organization: CEN
Publication Date: 1 August 2013
Status: inactive
Page Count: 24
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Heat pumps): 27.080
scope:

The scope of EN 14511-1 is applicable.

This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine as heat transfer media, with electrically driven compressors when used for space heating and/or cooling.

This European Standard specifies the conditions for which performance data shall be declared for single duct and double duct units for compliance to the Ecodesign regulation 206/2012 and Energy labelling regulation 626/2011.

Document History

September 1, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 2: Test conditions
The scope of EN 14511‑1:2022 is applicable. This document specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or brine...
March 1, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 2: Test conditions
The scope of EN 14511‑1 is applicable. This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or...
EN 14511-2
August 1, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
The scope of EN 14511-1 is applicable. This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water or...
October 1, 2011
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
The scope of EN 14511-1:2011 is applicable. This European Standard specifies the test conditions for the rating of air conditioners, liquid chilling packages and heat pumps, using either, air, water...
November 1, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
A description is not available for this item.
May 20, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 2: Test conditions
A description is not available for this item.

References

Advertisement