ISO 21563

Dentistry - Hydrocolloid impression materials

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2013
Status: active
Page Count: 52
ICS Code (Dental materials): 11.060.10
scope:

This International Standard specifies the requirements and tests for helping determine whether the elastic aqueous agar and alginate hydrocolloid dental impression materials, as prepared for retail marketing, are of the quality needed for their intended purposes. It also specifies requirements for labelling and instructions for use.

NOTE This International Standard specifies no requirements or tests for freedom from unacceptable biological hazards. However, it is recommended that, to address possible biological hazards associated with the use of hydrocolloid impression materials, interested parties should refer to ISO 7405 and ISO 10993.

Document History

August 1, 2021
Dentistry — Hydrocolloid impression materials
This document specifies the requirements and test methods for hydrocolloid impression materials. This document helps to determine whether elastic aqueous agar and alginate hydrocolloid dental...
ISO 21563
August 15, 2013
Dentistry - Hydrocolloid impression materials
This International Standard specifies the requirements and tests for helping determine whether the elastic aqueous agar and alginate hydrocolloid dental impression materials, as prepared for retail...

References

Advertisement