ISO DIS 18674

Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - General rules

active, Most Current
Buy Now
Organization: ISO
Publication Date: 8 August 2013
Status: active
Page Count: 31
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

This Standard applies to performance monitoring of the ground, structures interacting with the ground and geotechnical works.

Specifically, this Standard applies to field instrumentation and measurements carried out

- in connection with site investigations of soils and rocks in accordance with EN 1997-2;

- in connection with the Observational Design procedure in accordance with EN 1997-1;

- for ground behaviour evaluation, e.g. unstable slopes, consolidation etc.

- for the proof or follow-up of a new equilibrium within the ground, after disturbance of its natural state by construction measures (e.g. foundation loads, excavation of soil, tunnelling);

- for the proof or follow-up of the stability, serviceability and safety of structures which may be influenced by geotechnical construction;

- for perpetuation of evidence;

- for the evaluation and control of geotechnical works.

Document History

ISO DIS 18674
August 8, 2013
Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - General rules
This Standard applies to performance monitoring of the ground, structures interacting with the ground and geotechnical works. Specifically, this Standard applies to field instrumentation and...

References

Advertisement