CEN - EN ISO 13856-3
Safety of machinery - Pressure-sensitive protective devices - Part 3: General principles for design and testing of pressuresensitive bumpers, plates, wires and similar devices
| Organization: | CEN |
| Publication Date: | 1 July 2013 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This part of ISO 13856 establishes general principles and specifies requirements for the design and testing of those pressure-sensitive protective devices, with or without an external reset facility, that are not specified in either ISO 13856-1 or ISO 13856-2, and the majority of which are produced for specific applications and are not available as "off-the-shelf" items.
This part of ISO 13856 also gives specific requirements for the following pressure-sensitive protective devices:
a) pressure-sensitive bumpers;
b) pressure-sensitive plates;
c) pressure-sensitive wires (trip wires).
It deals with the design of a pressure-sensitive device with regard to safety and reliability rather than its suitability for particular applications.
NOTE 1 For the relationship between safety and reliability, see ISO 13849-1:2006, 4.2.
NOTE 2 The machinery manufacturer and/or user is responsible for installing appropriate types of protective device based on a risk assessment.
It is not applicable to
- specifying the dimensions of pressure-sensitive protective devices in relation to any particular application, or
- stopping devices according to IEC 60204-1 used for the normal operation, including emergency stopping of machinery.
NOTE 3 Specific requirements for particular applications are intended to be set forth in relevant type-C standards (see ISO 12100 and Introduction).
Additional requirements can be necessary where pressure-sensitive protective devices are used in locations accessible to elderly or disabled people or children.
NOTE 4 While requirements are given for the immunity of the device to electromagnetic disturbances, these are not intended to cover all aspects of electromagnetic compatibility (EMC).
Document History