DS/EN 60679-3

Quartz crystal controlled oscillators of assessed quality - Part 3: Standard outlines and lead connections

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 August 2013
Status: active
Page Count: 30
ICS Code (Piezoelectric devices): 31.140
scope:

IEC 60679-3:2012 specifies the outline dimensions and lead connections for quartz crystal controlled oscillators with lead enclosures. This edition includes the following significant technical changes with respect to the previous edition: - CO 01, CO 07, CO 10, CO 17 and CO 18 were deleted; - The current pin layout of CO 06 was deleted. And new pin layout of CO 06 was added as CO 40; - New layout of CO 15 was added as CO 41; - Two new enclosures, CO 42 and CO 43 were added. Therefore revised edition includes 15 types of enclosures as in Table 1 of Clause 5.

Document History

DS/EN 60679-3
August 1, 2013
Quartz crystal controlled oscillators of assessed quality - Part 3: Standard outlines and lead connections
IEC 60679-3:2012 specifies the outline dimensions and lead connections for quartz crystal controlled oscillators with lead enclosures. This edition includes the following significant technical...
December 11, 2001
Quartz crystal controlled oscillators of assessed quality - Part 3: Standard outlines and lead connections
This part of 60679 specifies the outline dimensions and lead connections of quartz crystal controlled oscillators with lead enclosures.
Quartz crystal controlled oscillators of assessed quality -- Part 3: Standard outlines and lead connections
This part of IEC 60679 specifies the outline dimensions and lead connections for quartz crystal controlled oscillators with lead enclosures.
Quartz crystal controlled oscillators of assessed quality -- Part 3: Standard outlines and lead connections
This part of IEC 60679 specifies the outline dimensions and lead connections for quartz crystal controlled oscillators with lead enclosures.
Advertisement