DSF/FprEN ISO 14819-3

Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic message Channel (RDS-TMC) using ALERT-C

inactive
Organization: DS
Status: inactive
Page Count: 78
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

ISO 14819-3:2004 primarily addresses the needs of RDS-TMC ALERT-C messages, which are already being implemented. However, the modular approach used here is intended to facilitate future extension of the location referencing rules to other traffic and travel messaging systems. The location referencing rules defined in ISO 14819-3:2004 address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages over mobile bearers (e.g. GSM, DAB) or via exchange protocols like DATEX. In particular, the rules address the Radio Data System-Traffic Message Channel (RDS-TMC), a means of providing digitally-coded traffic and travel information to travellers using a silent data channel (RDS) on FM radio stations, based on the ALERT-C protocol.

Document History

March 1, 2021
Intelligent transport systems – Traffic and travel information messages via traffic message coding – Part 3: Location referencing for Radio Data System – Traffic Message Channel (RDS-TMC) using ALERT-C (ISO 14819-3:2021)
This standard primarily addresses the needs of RDS-TMC ALERT-C messages which arein widespread worldwide use , however, the modular approach used here is intended to facilitate future extension of...
January 28, 2014
Intelligent transport systems – Traffic and travel information messages via traffic message coding – Part 3: Location referencing for Radio Data System – Traffic Message Channel (RDS-TMC) using ALERT-C
ISO 14819-3:2004 primarily addresses the needs of RDS-TMC ALERT-C messages, which are already being implemented. However, the modular approach used here is intended to facilitate future extension of...
May 28, 2004
Traffic and Travel Information (TTI) - TTI messages via traffic message coding - Part 3: Location referencing for ALERT-C
The location referencing rules defined in this standard address the specific requirements of Traffic Message Channel (TMC) systems, which use abbreviated coding formats to provide TTI messages over...
Intelligent transport systems – Traffic and travel information messages via traffic message coding – Part 3: Location referencing for Radio Data System – Traffic Message Channel (RDS-TMC) using ALERT-C
This standard primarily addresses the needs of RDS-TMC ALERT-C messages which arein widespread worldwide use , however, the modular approach used here is intended to facilitate future extension of...
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic message Channel (RDS-TMC) using ALERT-C
EN ISO 14819-1 describes the ALERT-C protocol concept and message structure used to achieve densely coded messages to be carried in the RDS-TMC feature. This part (2) of the EN ISO 14819 series of...
DSF/FprEN ISO 14819-3
Intelligent transport systems - Traffic and travel information messages via traffic message coding - Part 3: Location referencing for Radio Data System - Traffic message Channel (RDS-TMC) using ALERT-C
ISO 14819-3:2004 primarily addresses the needs of RDS-TMC ALERT-C messages, which are already being implemented. However, the modular approach used here is intended to facilitate future extension of...
Advertisement