DS/EN 61400-12-2

Wind turbines – Part 12-2: Power performance of electricity-producing wind turbines based on nacelle anemometry

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 August 2013
Status: active
Page Count: 110
ICS Code (Wind turbine energy systems): 27.180
scope:

IEC 61400-12-2:2013 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine, which is not considered to be a small wind turbine per IEC 61400-2. This standard is intended to be used when the specific operational or contractual specifications may not comply with the requirements set forth in IEC 61400-12-1:2005. The procedure can be used for power performance evaluation of specific turbines at specific locations, but equally the methodology can be used to make generic comparisons between different turbine models or different turbine settings.

Document History

October 18, 2016
Wind turbines – Part 12-2: Power performance of electricity-producing wind turbines based on nacelle anemometry
IEC 61400-12-2:2013 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine, which is not considered to be a small...
DS/EN 61400-12-2
August 7, 2013
Wind turbines – Part 12-2: Power performance of electricity-producing wind turbines based on nacelle anemometry
IEC 61400-12-2:2013 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine, which is not considered to be a small...
Wind turbines -- Part 12-2: Power performance of electricity producing wind turbines based on nacelle anemometry
This part of IEC 61400-12 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine, which is not considered to be a...
Wind turbines - Part 12-2: Power performance of electricity-producing wind turbines based on nacelle anemometry
This part of IEC 61400-12 specifies a procedure for verifying the power performance characteristics of a single electricity-producing, horizontal axis wind turbine, which is not considered to be a...

References

Advertisement