CEN - EN 4263

Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ Rm ≤ 960MPa

active, Most Current
Organization: CEN
Publication Date: 1 July 2013
Status: active
Page Count: 12
ICS Code (Materials for aerospace construction in general): 49.025.01
scope:

This European Standard specifies the requirements relating to:

Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20)

As forged

Forging stock

a or D ≤ 200 mm

690 MPa ≤ Rm ≤ 960 MPa

for aerospace applications.

Document History

EN 4263
July 1, 2013
Aerospace series - Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) - As forged - Forging stock - a or D ≤ 200 mm - 690 MPa ≤ Rm ≤ 960MPa
This European Standard specifies the requirements relating to: Heat resisting alloy FE-PA4901 (X12CrNiCoMoW21-20) As forged Forging stock a or D ≤ 200 mm 690 MPa ≤ Rm ≤ 960 MPa for aerospace...

References

Advertisement