JSA - JIS L 0849

Test methods for colour fastness to rubbing

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2013
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

This Standard specifies the test methods for determining the resistance of the colour of dyed textiles to rubbing.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 105-X12: 2001 Textiles-Tests for colour fastness-Part X12: Colour fastness to rubbing (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21-1.

Document History

JIS L 0849
February 20, 2013
Test methods for colour fastness to rubbing
This Standard specifies the test methods for determining the resistance of the colour of dyed textiles to rubbing. NOTE: The International Standard corresponding to this Standard and the symbol of...
April 20, 2004
Test Methods for Colour Fastness to Rubbing
A description is not available for this item.
January 1, 1996
Test Method for Colour Fastness to Rubbing Edition 1
A description is not available for this item.

References

Advertisement