JSA - JIS Z 3183

Classification and Testing Methods for Deposited Metal of Submerged Arc Welding for Carbon Steel and Low Alloy Steel

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2012
Status: active
Page Count: 16
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the classification (mechanical properties and chemical composition) for deposited metal obtained from the submerged arc welding material (hereafter referred to as "deposited metal") to be used in the welding of carbon steel and low alloy steel (high tensile strength steel, heat resisting steel and atmospheric corrosion resistant steel).

Document History

JIS Z 3183
March 21, 2012
Classification and Testing Methods for Deposited Metal of Submerged Arc Welding for Carbon Steel and Low Alloy Steel
This Standard specifies the classification (mechanical properties and chemical composition) for deposited metal obtained from the submerged arc welding material (hereafter referred to as "deposited...
November 1, 1993
Classification and Testing Methods for Deposited Metal of Submerged Arc Welding for Carbon Steel and Low Alloy Steel
A description is not available for this item.

References

Advertisement