ATIS - 1000113A

Signaling System No. 7 (SS7) – Integrated Service Digital Network (ISDN) User Part

inactive
Organization: ATIS
Publication Date: 1 July 2005
Status: inactive
Page Count: 7
scope:

Introduction

The Mobile Service Transport (MST) is defined by 3GPP TS 29.205 for use to signal the Mobile Equipment Identifier and numerous Local Call Local Switch IEs. Of particular interest is the use of the MST to carry the Mobile Equipment Identifier in support of Single Radio Voice Call Continuity (SRVCC) for LTE subscribers during emergency calls.

When an LTE subscriber emergency call hands over to circuit coverage while wanting to maintain VCC, the serving MSC needs to establish a call path into IMS to the IMS Emergency Access Transfer Function (EATF) currently supporting the call. In order to associate this new MSC call leg to the existing call, the MSC must provide the subscriber IMEI in the SIP Contact header. When the call path is using ISUP between the MSC and the MGCF, the subscriber IMEI is signaled in the ISUP Application Transport parameter. (See 3GPP TS 29.163, subclause 7.2.3.2.2C, for interworking.)

The Application Context Identifier is used to indicate the nature of the Application Transport parameter. 3GPP TS 29.205 has defined this MST usage and the identifier code point of "000111" has been defined.

Document History

June 1, 2015
Signaling System No. 7 (SS7) – Integrated Services Digital Network (ISDN) User Part
The Integrated Services Digital Network (ISDN) User Part defines the protocol which supports the signaling functions required to provide voice and non-voice services in an Integrated Services Digital...
June 1, 2015
Signaling System No. 7 (SS7) – Integrated Service Digital Network (ISDN) User Part
General The Integrated Services Digital Network (ISDN) User Part (UP) defines the protocol which supports the signaling functions required to provide voice and non-voice services in an Integrated...
1000113A
July 1, 2005
Signaling System No. 7 (SS7) – Integrated Service Digital Network (ISDN) User Part
Introduction The Mobile Service Transport (MST) is defined by 3GPP TS 29.205 for use to signal the Mobile Equipment Identifier and numerous Local Call Local Switch IEs. Of particular interest is the...
July 1, 2005
Signaling System Number 7 (SS7) - Integrated Services Digital Network (ISDN) User Part
General The Integrated Services Digital Network (ISDN) User Part (UP) defines the protocol which supports the signaling functions required to provide voice and non-voice services in an Integrated...
July 1, 2005
Signaling System Number 7 (SS7) - Integrated Services Digital Network (ISDN) User Part
General The Integrated Services Digital Network (ISDN) User Part (UP) defines the protocol which supports the signaling functions required to provide voice and non-voice services in an Integrated...
January 1, 1995
Telecommunications - Signalling System No. 7 (SS7) - Integrated Services Digital Network (ISDN) User Part
A description is not available for this item.
January 1, 1995
Telecommunications - Signalling System No. 7 (SS7) - Integrated Services Digital Network (ISDN) User Part
A description is not available for this item.

References

Advertisement