DSF/fprEN 15534-1

Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products

inactive
Organization: DS
Status: inactive
Page Count: 56
ICS Code (Semi-manufactures of timber): 79.080
ICS Code (Plastics in general): 83.080.01
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC). NOTE 1 For editorial reasons, in EN 15534 the abbreviation ""WPC"" is used for ""composites made from cellulose based materials and thermoplastics"". This part of EN 15534 is applicable to cellular or non-cellular compounds and products, made from cellulose-based materials and thermoplastics, intended to be or being processed through plastics processing techniques, without threshold for the cellulose-based material content. All the properties listed in this part of EN 15534 are not necessarily to be assessed for a given application. Test parameters and requirements of the test methods for a given application are specified in the relevant part of EN 15534. NOTE 2 For load bearing applications, modification factors for bending properties of profiles are defined in CEN/TS 15534 2 [1]. Profiles for the management of electrical power cables, communication cables and power track systems used for the distribution of electrical power, profiles for windows or doors and profiles for guttering are not covered by EN 15534 ).

Document History

November 9, 2017
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) – Part 1: Test methods for characterisation of compounds and products
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or...
March 10, 2014
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) – Part 1: Test methods for characterisation of compounds and products
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or...
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) – Part 1: Test methods for characterisation of compounds and products
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or...
DSF/fprEN 15534-1
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
This European Standard specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or...
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
See document CEN/TC 249 N526
Advertisement