DSF/FprEN ISO 3452-3
Non-destructive testing - Penetrant testing - Part 3: reference test blocks (ISO/FDIS 3452-3:2013)
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This European standard describes two types of reference blocks: Type 1 reference blocks are used to determine the sensitivity levels of both fluorescent and colour contrast penetrant product families; Type 2 reference blocks are used for routine assessment of the performance of both fluorescent and colour contrast penetrant facilities and part-used containers. The reference blocks are used in the same conditions as the pieces to be tested according to prEN ISO 3452-1
Document History