DS/EN ISO 17380

Soil quality - Determination of total cyanide and easily liberatable cyanide - Continuous-flow analysis method

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 August 2013
Status: active
Page Count: 30
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies a method for the photometric determination of the total cyanide and easily-liberatable cyanide content in soil using automated distillation-continuous flow analysis. The International Standard applies to all types of soil with cyanide contents above 1 mg/kg on the basis of dry matter, expressed as cyanide ion. NOTE Sulfide concentrations in the sample higher than 40 mg/kg dry matter cause interference. This effect can be recognized by the split peaks and as a slow decrease of the detector signal and can only be prevented by diluting the sample extract.

Document History

DS/EN ISO 17380
August 8, 2013
Soil quality - Determination of total cyanide and easily liberatable cyanide - Continuous-flow analysis method
This International Standard specifies a method for the photometric determination of the total cyanide and easily-liberatable cyanide content in soil using automated distillation-continuous flow...
Soil quality - Determination of total cyanide and easily liberatable cyanide - Continuous-flow analysis method (ISO/FDIS 17380:2013)
This International Standard specifies a method for the photometric determination of the total cyanide and easily-liberatable cyanide content in soil using automated distillation-continuous flow...
Soil quality - Determination of total cyanide and easily liberatable cyanide - Continuous-flow analysis method
No scope available

References

Advertisement