DS/EN 301 390 V1.3.1

Fixed Radio Systems; Point-to-point and Multipoint Systems; Unwanted emissions in the spurious domain and receiver immunity limits at equipment/antenna port of Digital Fixed Radio Systems

active, Most Current
Organization: DS
Publication Date: 21 August 2013
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The term Spurios emissions is used for simplicity elsewhere in the present document but with the more broader meaning of "unwanted emissions in the spurious domain" introduced by ITU-R Recommendation SM.329-10 [1] for clarifying the Radio Regulation definitions and the application of recommended limits for all unwanted emissions; it also recommends that spurious emissions limits apply to all unwanted emissions falling in the spurious domain. Therefore the present document deals with limits for unwanted emissions in the spurious domain at antenna port of Digital Fixed Radio Systems (DFRS) as defined by ITU-R Recommendation SM.329-10 [1] and CEPT/ERC Recommendation 74-01 [4] and CEPT/ECC Recommendation 02-05 [5]. Moreover it covers immunity characteristics at receiver's antenna port.

Document History

DS/EN 301 390 V1.3.1
August 21, 2013
Fixed Radio Systems; Point-to-point and Multipoint Systems; Unwanted emissions in the spurious domain and receiver immunity limits at equipment/antenna port of Digital Fixed Radio Systems
The term Spurios emissions is used for simplicity elsewhere in the present document but with the more broader meaning of "unwanted emissions in the spurious domain" introduced by ITU-R Recommendation...
Advertisement