DSF/fprEN 15534-5

Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 5: Specifications for cladding profiles and tiles

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Semi-manufactures of timber): 79.080
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies the characteristics of cladding profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC), for external or internal use. This part of EN 15534 is applicable to extruded profiles but also to tiles manufactured by other plastics processing techniques, e.g. injection moulding. It is not applicable to support rail profiles, cover strip profiles and fastener devices which are out of the scope of this part of EN 15534. FprEN 15534 1 specifies the test methods relevant to this part of EN 15534. NOTE For editorial reasons, in EN 15534 the abbreviation "WPC" is used for "composites made from cellulose-based materials and thermoplastics".

Document History

March 10, 2014
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 5: Specifications for cladding profiles and tiles
This European Standard specifies the characteristics of cladding profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural...
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) – Part 5: Specifications for cladding profiles and tiles
This standard specifies the characteristics of cladding profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre...
DSF/fprEN 15534-5
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 5: Specifications for cladding profiles and tiles
This European Standard specifies the characteristics of cladding profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural...
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 5: Specifications for cladding profiles and tiles
This part of EN 15534 specifies the characteristics of cladding profiles and tiles made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural...
Advertisement