ISO 12209
Gas cylinders - Outlet connections for gas cylinder valves for compressed breathable air
| Organization: | ISO |
| Publication Date: | 1 September 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies the characteristics of outlet connections for gas cylinder valves for compressed breathable air gas cylinders. It states the fundamental requirements for both; the connection and its components and includes basic dimensions. Included in this International Standard are the following connections:
- yoke type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar;
- threaded type outlet connections up to a maximum cylinder working pressure of 232 bar and 300 bar; and
- threaded type outlet connection for SCUBA use up to a maximum cylinder working pressure of 232 bar including adaptor for users to convert into a yoke type outlet.
Annex A gives the outlet connection type test procedures.
Requirements for cylinder valves (see ISO 10297) are not covered by this International Standard.
Requirements for material specifications and gas/material compatibility (see ISO 11114-1 and ISO 11114-2) are not covered by this International Standard.
Document History