ISO 1328-1

Cylindrical gears - ISO system of flank tolerance classification - Part 1: Definitions and allowable values of deviations relevant to flanks of gear teeth

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2013
Status: active
Page Count: 58
ICS Code (Gears): 21.200
scope:

This part of ISO 1328 establishes a tolerance classification system relevant to manufacturing and conformity assessment of tooth flanks of individual cylindrical involute gears. It specifies definitions for gear flank tolerance terms, the structure of the flank tolerance class system, and allowable values.

This part of ISO 1328 provides the gear manufacturer and the gear buyer with a mutually advantageous reference for uniform tolerances. Eleven flank tolerance classes are defined, numbered 1 to 11, in order of increasing tolerance. Formulae for tolerances are provided in 5.3. These tolerances are applicable to the following ranges:

5 ≤ z ≤ 1 000

5 mm ≤ d ≤ 15 000 mm

0,5 mm ≤ mn ≤ 70 mm

4 mm ≤ b ≤ 1 200 mm

β ≤ 45°

where

d is the reference diameter;

mn is the normal module;

b is the facewidth (axial);

z is the number of teeth;

β is the helix angle.

See Clause 4 for required and optional measuring methods

Gear design is beyond the scope of this part of ISO 1328.

Surface texture is not considered in this part of ISO 1328. For additional information on surface texture, see ISO/TR 10064-4.

Document History

ISO 1328-1
September 1, 2013
Cylindrical gears - ISO system of flank tolerance classification - Part 1: Definitions and allowable values of deviations relevant to flanks of gear teeth
This part of ISO 1328 establishes a tolerance classification system relevant to manufacturing and conformity assessment of tooth flanks of individual cylindrical involute gears. It specifies...
February 15, 1995
Cylindrical Gears - ISO System of Accuracy - Part 1: Definitions and Allowable Values of Deviations Relevant to Corresponding Flanks of Gear Teeth
A description is not available for this item.
February 15, 1995
Cylindrical Gears - ISO System of Accuracy - Part 1: Definitions and Allowable Values of Deviations Relevant to Corresponding Flanks of Gear Teeth
This part of ISO 1328 establishes a System of accuracy relevant to corresponding flanks of individual cylindrical involute gears. lt specifies appropriate definitions for gear tooth accuracy terms,...

References

Advertisement